EN
  • EN
  • DE

DSC6021HI2B-018ET

Part No DSC6021HI2B-018ET
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC (FS) ULP LVCMOS -40C-85 / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6021
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343519-DSC6021HI2B-018ET
Ultra Librarian 3D Model Ultra Librarian DSC6021HI2B-018ET CAD Model

Description

Product Overview: DSC6021HI2B-018ET by Microchip Technology

The DSC6021HI2B-018ET is a high-performance, miniature MEMS oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device serves as a reliable clock source, offering excellent stability and accuracy for a variety of applications in the electronics industry.

Key Features and Benefits

  • Frequency Range: This particular model operates at a fixed frequency of 1.8 MHz, making it suitable for applications that require a low-frequency timing solution.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility in different power environments and ensuring compatibility with various electronic systems.
  • Low Power Consumption: The DSC6021 series is designed for energy-efficient operation, which is critical for battery-powered and portable devices where power conservation is paramount.
  • Compact Size: The oscillator comes in a compact 2.5mm x 2.0mm package, making it an ideal choice for space-constrained applications.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide operating temperature range.
  • Long-term Reliability: Microchip's MEMS technology provides outstanding reliability and robustness, reducing the risk of failure and the need for replacement over time.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most common logic levels used in digital circuits.

Applications

The DSC6021HI2B-018ET is versatile and can be used in various applications, including:

  • Industrial controls and automation
  • Wearable electronics
  • Internet of Things (IoT) devices
  • Medical monitoring equipment
  • Consumer electronics
  • Mobile devices

Microchip Technology's commitment to quality and performance is evident in the DSC6021HI2B-018ET oscillator, making it a reliable choice for designers and engineers seeking a compact, energy-efficient, and stable timing solution for their electronic projects.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess