EN
  • EN
  • DE

DSC6021HE3B-0157

Part No DSC6021HE3B-0157
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTTA LOW POWET LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 40MHz, 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343901-DSC6021HE3B-0157
Ultra Librarian 3D Model Ultra Librarian DSC6021HE3B-0157 CAD Model

Description

The DSC6021HE3B-0157 is a cutting-edge MEMS oscillator from the renowned manufacturer Microchip Technology. This precision device is designed to provide a reliable and stable clock frequency of 1.57 MHz, making it an ideal solution for a wide range of electronic applications. Its miniature footprint, coupled with low power consumption, makes it particularly well-suited for portable and battery-powered devices.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 1.57 MHz, which is ideal for applications requiring a stable clock source without the need for frequency tuning.
  • Package Type: It comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs and is suitable for high-density mounting.
  • Supply Voltage: The DSC6021HE3B-0157 is designed to work with a supply voltage range from 2.25V to 3.63V, providing flexibility in various power environments.
  • Stability: The oscillator offers excellent frequency stability, a crucial parameter for applications where precision is paramount.
  • Temperature Range: It is capable of operating over an extended temperature range, making it reliable in diverse environmental conditions.
  • Low Power Consumption: Its design emphasizes energy efficiency, which is essential for prolonging battery life in portable applications.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring it meets the environmental and safety requirements for electronic components.

Applications

The DSC6021HE3B-0157 from Microchip Technology is versatile and can be used in various applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication systems
  • Industrial controls
  • Automotive electronics
  • Medical monitoring equipment

With its robust design and high reliability, the DSC6021HE3B-0157 is an excellent choice for designers looking for a MEMS oscillator that combines performance with compactness and energy efficiency.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess