EN
  • EN
  • DE

DSC6021CI2A-009S

Part No DSC6021CI2A-009S
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343502-DSC6021CI2A-009S
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-009S CAD Model

Description

Microchip Technology's DSC6021CI2A-009S MEMS Oscillator

The DSC6021CI2A-009S is a high-performance, ultra-compact, low-power MEMS oscillator provided by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to deliver exceptional timing precision and reliability, this oscillator is an ideal choice for modern electronic applications where space constraints and power efficiency are critical considerations.

With a frequency range of 9 MHz, the DSC6021 series offers a stable and accurate clocking solution that is essential for digital systems. The device operates at a supply voltage of 1.8V to 3.3V, allowing for versatile use across various applications. It boasts an impressive stability of ±25 ppm, ensuring minimal frequency deviation over a wide temperature range (-40°C to +85°C), making it suitable for harsh environments.

The DSC6021CI2A-009S comes in a compact 4-SMD, no lead package that measures a mere 2.5mm x 2.0mm. This tiny footprint makes it an excellent choice for space-constrained applications such as wearable technology, IoT devices, and portable electronics. Despite its small size, the oscillator does not compromise on performance and is designed to meet the stringent demands of modern electronics.

One of the key features of this oscillator is its low power consumption, which is critical for battery-operated devices where extending battery life is paramount. Additionally, the DSC6021CI2A-009S offers fast start-up time, which is beneficial for applications that require quick wake-up from power-saving modes.

Furthermore, the oscillator is designed to be highly resistant to shock and vibration, making it an excellent choice for industrial and automotive applications where durability is a necessity. It also features an enable/disable function that allows users to control the output and conserve power when the oscillator is not in use.

In summary, the DSC6021CI2A-009S MEMS oscillator from Microchip Technology is a robust, precise, and power-efficient solution for a wide range of electronic applications. Its miniature size, coupled with its high stability and low power consumption, make it a top choice for designers looking to optimize their systems for size, performance, and energy efficiency.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess