EN
  • EN
  • DE

DSC6021CI2A-004HT

Part No DSC6021CI2A-004HT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 4.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 1MHz, 10MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343249-DSC6021CI2A-004HT
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-004HT CAD Model

Description

Product Overview

The DSC6021CI2A-004HT is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This miniature, low-power oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including consumer electronics, IoT devices, industrial control systems, and wearable technology.

Key Features

  • Frequency Range: The DSC6021 series offers a frequency range of 2.3kHz to 100MHz, with the 004HT variant specifically providing a frequency of 4MHz, suitable for a variety of timing-critical applications.
  • Supply Voltage: Operating at a supply voltage of 1.71V to 3.63V, this component is optimized for low-power operations, making it ideal for battery-powered devices.
  • Stability: The oscillator maintains ±25 ppm frequency stability across the industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.
  • Package: Enclosed in a compact 2.5mm x 2.0mm 4-SMD, no lead package, the DSC6021CI2A-004HT is designed for space-constrained applications.
  • Output Type: This model features an HCMOS output, providing a square wave signal that is compatible with most digital circuits.

Advantages

The DSC6021CI2A-004HT offers several advantages over traditional crystal oscillators, including better shock and vibration resistance, reduced footprint, and quick start-up time. Its integrated Phase-Locked Loop (PLL) enables frequency flexibility that crystal oscillators cannot match. Additionally, the oscillator's robustness and long-term reliability reduce the need for external components, simplifying design and potentially lowering overall system costs.

Applications

With its versatile features, the DSC6021CI2A-004HT is suitable for a broad spectrum of applications, such as:

  • Portable and wearable devices
  • Wireless communication systems
  • Networking equipment
  • Industrial automation and control
  • Medical monitoring equipment

Microchip Technology's commitment to quality ensures that the DSC6021CI2A-004HT oscillator is a reliable solution for designers seeking a compact, energy-efficient, and precise timing component.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess