EN
  • EN
  • DE

DSC6011JI1B-014.7456

Part No DSC6011JI1B-014.7456
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 14.7456 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-VLGA
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6011
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC6011JI1B-014.7456
Standard Package 140
Win Source Part Number 1134891-DSC6011JI1B-014.7456
Ultra Librarian 3D Model Ultra Librarian DSC6011JI1B-014.7456 CAD Model

Description

Microchip Technology's DSC6011JI1B-014.7456

The DSC6011JI1B-014.7456 is a high-quality, low-power MEMS oscillator produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable component is designed to provide precision timing solutions for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 14.7456 MHz, which is ideal for applications requiring a specific clock input.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various low-voltage applications.
  • Low Power Consumption: The device is engineered for energy efficiency, which is critical for battery-powered and portable devices.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Packaging: The DSC6011 series is available in a compact 4-SMD, no lead package, which is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

Applications

The DSC6011JI1B-014.7456 is an optimal choice for various applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and portable media players.
  • Industrial and automotive systems that require robust and precise timing components.
  • Communication devices, including IoT endpoints, wireless modules, and networking equipment.
  • Medical devices where precision and reliability are paramount.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC6011JI1B-014.7456 MEMS oscillator is no exception, offering designers a trusted solution for their timing requirements. With its excellent performance characteristics and the backing of Microchip's reputation, this oscillator is an excellent choice for your next design project.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess