EN
  • EN
  • DE

DSC2230FI2-C0007

Part No DSC2230FI2-C0007
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2230
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2230
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343927-DSC2230FI2-C0007
Ultra Librarian 3D Model Ultra Librarian DSC2230FI2-C0007 CAD Model

Description

Product Overview: DSC2230FI2-C0007 from Microchip Technology

The DSC2230FI2-C0007 is a cutting-edge digital signal controller (DSC) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed to deliver a perfect blend of the high-speed processing abilities of a microprocessor with the operational functionality of a microcontroller, the DSC2230FI2-C0007 is an ideal choice for complex, resource-intensive applications that require seamless digital signal processing capabilities.

Key Features and Benefits

  • High-Performance DSP Engine: The core of the DSC2230FI2-C0007 is built to handle demanding signal processing tasks efficiently, making it suitable for applications like audio processing, motor control, and advanced algorithms.
  • Robust MCU Functionality: Alongside its DSP capabilities, this DSC incorporates the features of a traditional microcontroller, including timers, communication interfaces, and I/O ports, ensuring a versatile platform for a wide range of embedded systems.
  • Advanced Peripheral Integration: With an array of integrated peripherals, this device reduces the need for external components, simplifying design and potentially lowering system costs.
  • Programmable Logic Cells: These configurable cells provide additional flexibility, allowing designers to implement custom hardware-level functions that can optimize performance and differentiate their products.
  • Optimized Power Consumption: The DSC2230FI2-C0007 is engineered for power-sensitive applications, offering various power-saving modes to extend the life of battery-operated devices.

Applications

The versatility of the DSC2230FI2-C0007 makes it an excellent choice for a broad range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Systems
  • Power Management
  • Medical Devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC2230FI2-C0007 is built to meet the high standards expected by industry professionals, ensuring long-term reliability and performance in critical applications.

In conclusion, the DSC2230FI2-C0007 from Microchip Technology is a powerful and flexible solution for designers looking to integrate advanced digital signal processing and microcontroller functionality into their next-generation products. Its combination of performance, integrated features, and reliability make it a smart choice for a wide array of embedded system applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess