EN
  • EN
  • DE

STW43NM60N1

Part No STW43NM60N1
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0938+
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712369-STW43NM60N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW43NM60N1 CAD Model

Description

The STW43NM60N1 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. Designed for applications that demand high efficiency and power density, this MOSFET is built using advanced MDmesh™ DM6 technology which combines excellent RDS(on) with low gate charge and capacitance, resulting in outstanding switching performance.

With a drain-source voltage (VDS) of 600V, the STW43NM60N1 is suitable for a wide range of high voltage applications, including switch mode power supplies (SMPS), lighting, welding, solar inverters, and industrial applications. Its high threshold voltage ensures robustness and reliability, even under challenging conditions.

Key Features

  • Ultra-Low On-Resistance: The STW43NM60N1 boasts an ultra-low on-resistance (RDS(on)) of 0.043 ohms, minimizing conduction losses and improving overall efficiency.
  • High Current Capability: This MOSFET can handle continuous drain currents (ID) up to 30A, making it suitable for high-power applications.
  • Fast Switching Speed: The low gate charge (Qg) and capacitance ensure fast switching, reducing switching losses and enabling high-frequency operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and longevity in applications subject to hard switching conditions.
  • Low Thermal Resistance: The device features a low junction-to-case thermal resistance, facilitating efficient heat dissipation and maintaining performance under high load conditions.

Applications

The versatility of the STW43NM60N1 makes it ideal for a broad spectrum of applications. It is commonly used in power conversion systems such as SMPS, uninterruptible power supplies (UPS), and high-efficiency DC-DC converters. Additionally, its high voltage and current handling capabilities make it suitable for motor control, industrial drives, and power factor correction circuits. Its robust design also finds use in harsh environments, such as automotive applications and renewable energy systems, including solar inverters and wind turbine converters.

In summary, the STW43NM60N1 from STMicroelectronics represents a blend of cutting-edge technology, superior performance, and reliability, making it a preferred choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3044 $66.5220
11+ $10.9159 $120.0749
17+ $10.5752 $179.7784
23+ $10.2345 $235.3935
30+ $9.8926 $296.7780
40+ $8.8692 $354.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess