EN
  • EN
  • DE

DSC2222FI1-F0006T

Part No DSC2222FI1-F0006T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2222
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz
Frequency - Output 2 8MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 89mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2222
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343157-DSC2222FI1-F0006T
Ultra Librarian 3D Model Ultra Librarian DSC2222FI1-F0006T CAD Model

Description

Product Overview: DSC2222FI1-F0006T by Microchip Technology

Microchip Technology's DSC2222FI1-F0006T is a state-of-the-art digital signal controller (DSC) designed to meet the demanding requirements of high-performance embedded control applications. This product combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU), making it an ideal solution for a wide range of applications including industrial control, automotive systems, power management, and Internet of Things (IoT) devices.

Key Features:

  • High-Performance CPU: At the core of the DSC2222FI1-F0006T is a powerful CPU designed to execute DSP algorithms efficiently, providing users with the capability to handle complex mathematical computations at high speeds.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals that support a multitude of functions. These include high-resolution Pulse Width Modulation (PWM) outputs, Analog-to-Digital Converters (ADCs), and communication interfaces such as UART, SPI, and I2C.
  • Robust Memory Architecture: With an optimal mix of on-chip Flash memory and SRAM, the DSC2222FI1-F0006T ensures smooth and reliable operation. The ample memory space allows for sophisticated firmware development and data storage.
  • Enhanced Connectivity: The DSC supports advanced connectivity options, facilitating easy integration into existing systems and ensuring compatibility with various sensors and actuators.
  • Energy Efficiency: Designed with power conservation in mind, the DSC2222FI1-F0006T is capable of operating in power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The product is engineered to withstand harsh environments and is characterized by its high reliability and long operational lifespan, ensuring minimal downtime and maintenance.

Applications:

The versatility of the DSC2222FI1-F0006T makes it an excellent choice for a variety of applications. Its robust design and powerful processing capabilities are well-suited for industrial automation, motor control, power conversion, automotive systems, and IoT devices that require real-time processing and control.

Conclusion:

Microchip Technology's DSC2222FI1-F0006T is a testament to their commitment to providing innovative and reliable solutions for the embedded control market. With its advanced features and robust design, this DSC is poised to drive the next generation of high-performance control systems.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess