EN
  • EN
  • DE

DSC2022FI1-F0006T

Part No DSC2022FI1-F0006T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz
Frequency - Output 2 8MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2022
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343812-DSC2022FI1-F0006T
Ultra Librarian 3D Model Ultra Librarian DSC2022FI1-F0006T CAD Model

Description

Microchip Technology DSC2022FI1-F0006T Product Overview

The DSC2022FI1-F0006T is a high-performance, low-power digital signal controller (DSC) from Microchip Technology, designed to cater to a wide range of applications that require efficient real-time control and digital signal processing capabilities. This product is part of the dsPIC33 family and is ideal for markets such as automotive, industrial control, consumer electronics, telecommunications, and Internet of Things (IoT) devices.

Key Features

  • Advanced Digital Signal Processing: The DSC2022FI1-F0006T boasts powerful DSP features that enable complex mathematical computations, making it perfect for applications such as motor control, audio processing, and advanced algorithms.
  • Enhanced Control Peripherals: It includes a variety of peripherals specifically designed for control applications, such as high-resolution PWM, analog-to-digital converters (ADCs), and quadrature encoder interfaces.
  • Robust Connectivity Options: With multiple communication interfaces like I2C, SPI, UART, and CAN, this DSC facilitates easy integration with other systems and sensors.
  • Energy Efficiency: The product is engineered for low power consumption without sacrificing performance, which is critical for battery-powered and energy-sensitive applications.
  • Programmable Logic Cells (PLCs): These allow for customizable hardware-based logic control, reducing the need for additional components and enabling faster response times.

Technical Specifications

  • CPU Speed: The DSC operates at a high speed, ensuring quick processing and response times for demanding applications.
  • Memory: It comes with ample flash memory and RAM, providing sufficient space for complex programs and data buffering.
  • Operational Temperature Range: The device is designed to work reliably across a wide temperature range, making it suitable for harsh environments.
  • Package: The DSC2022FI1-F0006T is available in a compact form factor, which is beneficial for space-constrained applications.

The DSC2022FI1-F0006T from Microchip Technology is a versatile and powerful solution that provides the perfect blend of digital signal processing and microcontroller functionality. Its robust feature set, coupled with Microchip's reputation for reliability, makes it an excellent choice for designers looking to develop sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess