EN
  • EN
  • DE

SST25PF020B-80-4C-SAE-T

Part No SST25PF020B-80-4C-SAE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT SPI 80MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features FLASH Memory IC 2Mb (256K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Series SST25
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SST25PF020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number SST25PF020B-80-4C-SAE-TCT, SST25PF020B-80-4C-SAE-T-ND, SST25PF020B-80-4C-SAE-TDKR, SST25PF020B-80-4C-SAE-TTR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897765-SST25PF020B-80-4C-SAE-T
Ultra Librarian 3D Model Ultra Librarian SST25PF020B-80-4C-SAE-T CAD Model

Description

Product Overview: SST25PF020B-80-4C-SAE-T

The SST25PF020B-80-4C-SAE-T is a high-performance flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This product is part of the SST25 Series, which is known for its robust design and efficient performance.

Key Features

  • Memory Size: The device comes with a storage capacity of 2 Mbit, which is suitable for applications that require moderate amounts of data storage without compromising on space or power.
  • Memory Interface: It features a Serial Peripheral Interface (SPI) that allows for high-speed communication with microcontrollers and processors, making it ideal for embedded systems.
  • Performance: The SST25PF020B-80-4C-SAE-T offers a fast read speed of 80 MHz, ensuring quick access to stored data and efficient operation.
  • Supply Voltage: It operates over a wide voltage range of 2.7V to 3.6V, which provides flexibility in various power environments and compatibility with low-power applications.
  • Package Type: The device is available in an 8-SOIC (0.209", 5.30mm Width) package, making it compact and easy to integrate into space-constrained designs.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is capable of operating in extreme conditions, ensuring reliability in harsh environments.
  • Endurance: The flash memory is built for longevity with high endurance and retention characteristics.

Applications

The SST25PF020B-80-4C-SAE-T is versatile and can be used in various applications, including but not limited to:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation
  • Networking equipment

Quality and Support

Microchip Technology is known for its commitment to quality and reliability, and the SST25PF020B-80-4C-SAE-T is no exception. Customers can expect robust support and extensive documentation to facilitate product integration and ensure a smooth design process.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess