EN
  • EN
  • DE

DSC1253BE1-156M2500

Part No DSC1253BE1-156M2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC, HIGH PERFORMANCE, 156. / 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC12X3
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 32mA (Typ)
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Base Product Number DSC1253
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344296-DSC1253BE1-156M2500
Ultra Librarian 3D Model Ultra Librarian DSC1253BE1-156M2500 CAD Model

Description

Microchip Technology's DSC1253BE1-156M2500: Precision Low Jitter Oscillator

The DSC1253BE1-156M2500 is a state-of-the-art oscillator from Microchip Technology, designed for applications requiring high precision and low jitter. This component is part of Microchip's comprehensive range of timing solutions that cater to a broad spectrum of industries, including telecommunications, computing, and industrial markets.

Key Features:

  • Frequency Stability: The DSC1253BE1-156M2500 offers an impressive frequency stability, ensuring consistent performance over a wide range of environmental conditions.
  • Low Jitter: With its low jitter design, it provides the reliability needed for high-speed digital signal processing, effectively reducing signal degradation and improving overall system performance.
  • Supply Voltage: This oscillator operates at a supply voltage of 2.5V, making it suitable for low-power applications and helping to maintain energy efficiency in your designs.
  • Output Type: The device features a differential output, which minimizes signal noise and crosstalk, thus enhancing signal integrity for critical applications.
  • Operating Temperature Range: It is built to perform over a wide temperature range, making it a versatile choice for various operating environments.
  • Package: The DSC1253BE1-156M2500 comes in a compact package, allowing for ease of integration into space-constrained applications without compromising on performance.

Applications:

The precision and robustness of the DSC1253BE1-156M2500 make it an ideal choice for a variety of applications, including:

  • High-speed networking equipment
  • Data centers and server farms
  • Test and measurement systems
  • Storage area networks
  • Professional audio and video broadcasting equipment

Microchip Technology's commitment to quality ensures that the DSC1253BE1-156M2500 oscillator meets the stringent requirements of today's advanced electronic systems. By choosing this product, designers can confidently address the challenges of precision timing and signal integrity in their applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess