EN
  • EN
  • DE

MSP430F110IPW

Part No MSP430F110IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals POR, PWM, WDT
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 128B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1227256-MSP430F110IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F110
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSP430F110IPW CAD Model

Description

The MSP430F110IPW is a versatile and powerful microcontroller from Texas Instruments, designed for embedded applications that require low power consumption and high performance. This 16-bit RISC microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robustness, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The MSP430F110IPW is designed with a sophisticated power management system that includes multiple power-saving modes, allowing it to achieve ultra-low power consumption figures.
  • 16-bit RISC Architecture: Its 16-bit RISC architecture ensures efficient processing and fast execution of instructions, which is crucial for time-sensitive applications.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), watchdog timer, and multiple I/O ports for enhanced functionality and reduced external component count.
  • Flexible Clock System: The device features a flexible clock system that supports a range of clock sources, enabling precise timing for various applications.
  • Serial Communication: For communication purposes, the MSP430F110IPW includes a versatile serial communication interface that supports multiple protocols.

Applications

The MSP430F110IPW is widely used in various applications due to its adaptability and efficiency. Some common use cases include:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Portable Medical Devices
  • Smart Metering

Technical Specifications

Parameter Value CPU Speed Up to 8 MHz Flash Memory 4 KB RAM 128 Bytes Voltage Range 1.8V to 3.6V Package TSSOP-20

Overall, the MSP430F110IPW from Texas Instruments is a reliable and efficient microcontroller that combines low power consumption with high performance, suitable for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess