EN
  • EN
  • DE

DSC1123AI1-156.2500T

Part No DSC1123AI1-156.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 156.25MHZ LVDS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 156.25MHz
Purpose Enable/Disable
Output LVDS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Win Source Part Number 13677-DSC1123AI1-156.2500T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1123AI1-156.2500T CAD Model

Description

The DSC1123AI1-156.2500T is a high-precision, low-jitter MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a testament to Microchip's commitment to providing advanced timing solutions that meet the stringent requirements of today's electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 156.2500 MHz, which is ideal for high-speed communication protocols and data transfer applications.
  • Stability and Accuracy: Offering excellent frequency stability and accuracy, the DSC1123AI1-156.2500T ensures reliable performance even under varying environmental conditions.
  • Low Jitter: With its low phase jitter, this product is particularly suitable for applications where signal integrity is critical, such as in networking, telecommunications, and digital media.
  • Supply Voltage: The device supports a supply voltage range that is compatible with common industry standards, making it versatile for integration into various systems.
  • Operating Temperature: It is designed to operate over a broad temperature range, ensuring functionality in diverse operating environments.
  • Packaging: The DSC1123AI1-156.2500T comes in a compact, surface-mount package that is conducive to space-constrained applications.
  • Quality and Reliability: As with all Microchip products, this oscillator is built with a focus on quality and reliability, backed by rigorous testing and validation procedures.

Applications

The DSC1123AI1-156.2500T is suited for a wide range of applications, including but not limited to:

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Consumer Electronics

Conclusion

Microchip Technology's DSC1123AI1-156.2500T MEMS oscillator is an exceptional choice for engineers and designers who require a reliable, high-performance timing solution. Its combination of precision, low jitter, and robustness make it a versatile component for a multitude of electronic applications. For further information, specifications, and support, visit Microchip Technology's official website or contact their customer service.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess