EN
  • EN
  • DE

DSC1001DL2-037.1250

Part No DSC1001DL2-037.1250
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 37.1250MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 37.125 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366429-DSC1001DL2-037.1250
Ultra Librarian 3D Model Ultra Librarian DSC1001DL2-037.1250 CAD Model

Description

The DSC1001DL2-037.1250 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller and analog semiconductors. This MEMS oscillator is designed to offer a stable and reliable alternative to traditional crystal oscillators, providing excellent frequency stability and jitter performance in a compact package.

Key Features

  • Frequency: The device boasts a fixed frequency of 37.1250 MHz, suitable for a variety of digital applications.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, making it versatile for various power requirements.
  • Stability: The DSC1001 series offers superb frequency stability, with tight frequency tolerance ensuring reliable operation under varying conditions.
  • Low Power Consumption: Designed for energy efficiency, the DSC1001DL2-037.1250 is optimized for low power consumption, extending the battery life of portable devices.
  • Package: It is available in a 4-SMD, no lead package, which allows for a compact footprint on printed circuit boards (PCBs).
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, accommodating most environmental conditions.
  • Jitter Performance: The oscillator provides low phase jitter, typically less than 1 ps RMS, which is critical for high-speed digital signal processing.

Applications

The DSC1001DL2-037.1250 is ideal for a wide range of applications, including but not limited to:

  • Networking (Ethernet, Fiber Channel)
  • Storage (SSD, HDD)
  • Wireless communications (Wi-Fi, Bluetooth)
  • Consumer electronics (Smartphones, Tablets, Gaming Consoles)
  • Industrial and medical electronics

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The DSC1001DL2-037.1250 is manufactured with rigorous quality control processes, ensuring high reliability and performance consistency for critical applications. Customers can trust Microchip's expertise and support throughout the product's lifecycle.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7943 $58.6803
45+ $2.6142 $117.6390
69+ $2.5239 $174.1491
99+ $2.3436 $232.0164
129+ $2.2536 $290.7144
161+ $2.1635 $348.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess