EN
  • EN
  • DE

DSC1001DI2-038.4000

Part No DSC1001DI2-038.4000
Manufacturer Microchip Technology
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 38.4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Other Names 576-4976-5,DSC1001DI2-038.4000
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284901-DSC1001DI2-038.4000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-038.4000 CAD Model

Description

Product Overview: DSC1001DI2-038.4000 by Microchip Technology

The DSC1001DI2-038.4000 is a cutting-edge silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This high-performance component is designed to deliver exceptional stability and accuracy in a wide range of electronic applications. Its compact size and robust performance make it an ideal choice for modern, space-constrained designs where precision timing is crucial.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 38.4000 MHz, providing a stable clock signal for your digital circuits.
  • Supply Voltage: It supports a supply voltage range that is compatible with common logic levels, ensuring easy integration into a variety of system architectures.
  • Output Type: The DSC1001 series offers CMOS output, known for its good noise immunity and compatibility with a wide range of digital ICs.
  • Package: Enclosed in a 4-SMD, No Lead package, it is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
  • Temperature Stability: The device is engineered to maintain its performance across a broad temperature range, making it suitable for applications subject to varying environmental conditions.
  • Low Power Consumption: With a focus on energy efficiency, this oscillator minimizes power consumption, which is critical for battery-powered and portable devices.

Applications

The DSC1001DI2-038.4000 is versatile and can be used in various applications, including but not limited to:

  • Wireless communication systems
  • Industrial controls and automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001DI2-038.4000 is no exception. It adheres to stringent quality control standards, ensuring reliability and performance consistency. Whether for industrial, commercial, or consumer applications, this oscillator is designed to meet the rigorous demands of today's electronic devices.

Conclusion

In summary, the DSC1001DI2-038.4000 from Microchip Technology is a superior choice for designers looking for a reliable, high-frequency oscillator. Its integration of MEMS technology, along with its compact footprint and energy efficiency, makes it an invaluable component in the creation of innovative electronic solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess