EN
  • EN
  • DE

AT24C01A-10PI-1.8

Part No AT24C01A-10PI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT24C01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861999-AT24C01A-10PI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C01A-10PI-1.8 CAD Model

Description

Microchip Technology's AT24C01A-10PI-1.8 EEPROM

The AT24C01A-10PI-1.8 is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to deliver reliable data storage with a flexible interface. This compact EEPROM module is an ideal solution for advanced microcontroller systems in a wide array of applications, including consumer electronics, automotive, industrial control systems, and medical devices.

Key Features:

  • Memory Size: 1-Kbit (128 x 8) offers sufficient space for device configuration, calibration data, and small application storage needs.
  • Operating Voltage: Low-voltage operation from 1.8V to 5.5V makes it suitable for battery-operated and portable devices.
  • Communication Interface: Two-wire serial interface supports I²C protocol, facilitating easy integration into existing systems.
  • Speed: Fast write cycle times of 5 ms (max) for efficient data management and quick updates.
  • Endurance: Capable of 1 million write cycles, ensuring data reliability and longevity of the device.
  • Data Retention: Guaranteed data retention of 100 years, providing long-term data stability.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing for operation in harsh environments.
  • Package: Available in a PDIP (Plastic Dual In-line Package) for easy mounting and soldering on printed circuit boards.

Applications:

The AT24C01A-10PI-1.8 is versatile and can be used in various applications, including:

  • Device configuration storage
  • Calibration data for sensors and instrumentation
  • Real-time clocks
  • Hardware security for authentication
  • System parameter memory backup

With its robust design and comprehensive feature set, the AT24C01A-10PI-1.8 EEPROM from Microchip Technology is an excellent choice for developers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess