Products specifications Report Issue?

Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 8mA
Mounting Type Surface Mount
Case / Package 4-VDFN
Supplier Device Package 4-CDFN (2.5x2)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035\
Package Strip
Supply and Demand Status Shortage
Win Source Part Number 1529672-DSC1001DE5-019.2000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DE5-019.2000T CAD Model

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTCR6M60G55-R0
Epson Company
XTAL OSC SO 161.1328MHZ LVPECL
Need more? Email Us
ECAD model for EG-2102CA 161.1328M-PGPAB
Taitien
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for OCETDLJANF-25.000000
Diodes Incorporated
CLOCK SAW OSCILLATOR SEAM3225 T&
Need more? Email Us
ECAD model for FK4000051W
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1703
ECAD model for CSTNE12M0G520000R0
Kyocera International Inc. Electronic Components
CRYSTAL 48.0000MHZ 11.1PF SMD
Lowest to $1.9264
ECAD model for CX2016DB48000E0DLFA1
Abracon LLC
Standard Clock Oscillators Oscillator 3225 4-SMD 27MHz +/-50ppm -40°C ~ 85°C CMOS 3.3V
Lowest to $0.8625
ECAD model for ASEM1-27.000MHZ-LC-T
Abracon LLC
XTAL OSC XO 33.3330MHZ HCMOS TTL
Need more? Email Us
ECAD model for ASFL1-33.333MHZ-EK-T
Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Lowest to $11.1539
ECAD model for VCC1-B3D-25M0000000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention