Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 7μVp-p
Noise - 10Hz to 10kHz 11.5μVrms
Voltage - Input 6.1 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705033-MAX6174BASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6174
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6174BASA+T CAD Model

Description

Maxim Integrated MAX6174BASA+T Precision Voltage Reference

The MAX6174BASA+T is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to provide a stable and precise reference voltage, which is a critical component in various applications such as data converters, precision power supplies, and measurement devices.

With its low temperature coefficient and excellent noise performance, the MAX6174BASA+T ensures a stable voltage output across a wide range of temperatures and operating conditions. The device features a series reference with a fixed output voltage of 4.096V, making it an ideal choice for systems requiring a precise 4V reference.

The MAX6174BASA+T comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its low dropout voltage and wide supply range from 4.5V to 12.6V provide designers with flexibility in system power design. Additionally, the device boasts a low supply current, making it an energy-efficient solution for battery-operated equipment.

Key features of the MAX6174BASA+T include:

  • High Accuracy: Initial accuracy of ±0.04% (max) ensures reliable and predictable performance.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device provides a consistent output despite temperature variations.
  • Excellent Load Regulation: Maintains a stable output voltage even with variations in load, which is crucial for sensitive electronic circuits.
  • Low Noise: A low 1/f noise characteristic minimizes interference with other components in the system, leading to improved signal integrity.
  • Long-Term Stability: Designed for reliable operation over time, ensuring prolonged system accuracy and performance.

Applications that benefit from the MAX6174BASA+T's performance include high-precision industrial equipment, medical devices, telecommunications, and portable instrumentation. Its robust design and high precision make it an essential component for systems that demand the highest level of accuracy and stability.

Overall, the MAX6174BASA+T from Maxim Integrated represents a combination of precision, reliability, and versatility, making it a top choice for designers looking to enhance the performance of their advanced electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX5 RF
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX RF
Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention