Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343911-DSC6083CE2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083CE2A-032K768 CAD Model

Description

Product Overview: DSC6083CE2A-032K768 by Microchip Technology

The DSC6083CE2A-032K768 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator provided by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular oscillator is designed to offer a compact, reliable, and energy-efficient timing solution for a wide array of electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications and for synchronization purposes in various electronic devices.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in battery-powered and portable devices where power conservation is critical.
  • Low Power Consumption: The DSC6083CE2A-032K768 is designed for low power consumption, which is essential for extending battery life in portable and wearable technology.
  • Package: It comes in a compact 4-SMD, no lead package, which reduces the required PCB (Printed Circuit Board) space and is ideal for space-constrained applications.
  • Stability: The device provides excellent frequency stability, which is vital for maintaining accurate timekeeping and system reliability.
  • Temperature Range: This oscillator is operational over an industrial temperature range, making it suitable for a wide range of environmental conditions.

Applications

The DSC6083CE2A-032K768 is a versatile component that can be used in various applications where precise timing is essential. It is particularly well-suited for:

  • Consumer electronics such as wearable devices, smartwatches, and IoT devices
  • Industrial and automotive applications that require robust and reliable timekeeping
  • Medical devices where precision and reliability are non-negotiable
  • Networking equipment, including routers and switches

Microchip Technology's commitment to quality ensures that the DSC6083CE2A-032K768 oscillator provides the performance and durability required for today's high-tech electronic devices. With its low power consumption, compact size, and precise frequency control, this product is an excellent choice for designers looking to optimize their applications for both power and space.

You May Also Be Interested in

Epson Company
CRYSTAL 19.2000MHZ 7PF SMD
Need more? Email Us
ECAD model for FA-20H 19.2000MF12Y-AG5 GPS
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.8932
ECAD model for CMR200T32768DZBT
Diodes Incorporated
CLOCK SAW OSCILLATOR SEAM3225 T&
Need more? Email Us
ECAD model for FK4000051W
Abracon LLC
MEMS OSC XO 27.0000MHZ CMOS SMD
Lowest to $3.9117
ECAD model for ASEMB-27.000MHZ-LC-T
Abracon LLC
Standard Clock Oscillators 25.0 MHZ 15PF -40+85C
Lowest to $1.1696
ECAD model for ASE-25.000MHZ-L-R-T
Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTCR6M60G55-R0
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Lowest to $10.5105
ECAD model for DSC1001DI2-125.0000
Microchip Technology
MEMS OSC XO 24.5760MHZ CMOS SMD
Lowest to $1.1306
ECAD model for DSC1001AI2-024.5760T
Abracon LLC
Standard Clock Oscillators Oscillator 3225 4-SMD 27MHz +/-50ppm -40°C ~ 85°C CMOS 3.3V
Lowest to $0.8625
ECAD model for ASEM1-27.000MHZ-LC-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention