Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Packaging Tube
Part Status Active
Frequency 24 MHz
Function Standby (Power Down)
Voltage - Supply 1.8V ~ 3.3V
Operating Temperature -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Win Source Part Number WS1211221-DSC1001CL2-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001CL2-024.0000 CAD Model

Description

24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.2029
ECAD model for 403C35D25M00000
Seiko Epson Corporation
SG-8101CA 25.001250M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 25.001250M-TCHSA0
Seiko Epson Corporation
SG-8101CE 13.5130M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 13.5130M-TCHSA0
Seiko Epson Corporation
SG-8101CE 12.3750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.3750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 0.8192M-TCHPA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CE 0.8192M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0
Seiko Epson Corporation
SG-8101CG 27.1450M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 27.1450M-TBGPA0
Seiko Epson Corporation
SG-8101CE 10.779375M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 10.779375M-TCHPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention