EN
  • EN
  • DE

DSC1001CI1-008.0000

Part No DSC1001CI1-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1001CI1-008.0000-ND,576-4952-5
Standard Package 110
Win Source Part Number 1056280-DSC1001CI1-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001CI1-008.0000 CAD Model

Description

The DSC1001CI1-008.0000 is a high-quality, low-jitter silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is designed to meet the rigorous demands of modern electronic systems, offering a stable and reliable clock source for a variety of applications.

Key Features

  • Frequency: The device provides an accurate frequency output of 8.0000 MHz, suitable for a broad range of applications, including embedded systems, IoT devices, and consumer electronics.
  • Package: It comes in a compact industry-standard 4-pin DFN (Dual Flat No-lead) package, measuring just 2.5 x 2.0 mm, which makes it ideal for space-constrained applications.
  • Stability: The DSC1001 series offers excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging, which is crucial for system reliability and performance.
  • Power Supply: The oscillator operates with a supply voltage range of 1.71V to 3.63V, providing flexibility in various power environments and contributing to energy-efficient designs.
  • Output Type: It delivers a CMOS/LVCMOS compatible output, which is widely used and easily interfaced with a vast array of digital integrated circuits.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The DSC1001CI1-008.0000 is versatile and can be used in multiple applications, including but not limited to:

  • Wireless communication systems
  • Networking equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical monitoring and wearable technology

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides extensive support for their devices. The DSC1001CI1-008.0000 is backed by Microchip's rigorous testing and reliability standards, ensuring performance and longevity for the end-user. Additionally, customers can access comprehensive technical documentation and customer support to assist with integration and troubleshooting.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess