EN
  • EN
  • DE
  • IT

DSC1001BC1-050.0000T

Part No DSC1001BC1-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917521-DSC1001BC1-050.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BC1-050.0000T CAD Model

Description

The DSC1001BC1-050.0000T is a high-performance silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This precision oscillator is designed to meet the stringent demands of modern electronic systems, providing a stable and reliable clock source for a wide range of applications including networking, telecommunications, computing, and industrial controls.

Key Features

  • Frequency: The device offers a fixed output frequency of 50.0000 MHz, which is ideal for applications requiring a high-speed clock source.
  • Package: It comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Supply Voltage: The DSC1001BC1-050.0000T operates at a supply voltage of 1.8V to 3.3V, providing flexibility in various power supply designs.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-powered and energy-efficient applications.
  • Output Type: The device provides a CMOS output, offering compatibility with a wide range of digital circuits.

Applications

The DSC1001BC1-050.0000T is versatile and can be used in various applications, such as:

  • High-speed digital electronics
  • Wireless communication systems
  • Portable and battery-powered devices
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1001BC1-050.0000T is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in demanding environments.

Conclusion

In summary, the DSC1001BC1-050.0000T from Microchip Technology is a state-of-the-art MEMS oscillator that offers a perfect blend of performance, stability, and power efficiency. With its robust feature set, this oscillator is an excellent choice for designers looking to enhance the reliability and functionality of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess