EN
  • EN
  • DE

DSA6331JL2CB-012.2880VAO

Part No DSA6331JL2CB-012.2880VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 12.288 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345019-DSA6331JL2CB-012.2880VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JL2CB-012.2880VAO CAD Model

Description

Product Overview: DSA6331JL2CB-012.2880VAO

The DSA6331JL2CB-012.2880VAO is a high-performance, precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the needs of a wide range of applications that require stable and accurate clock signals for proper operation.

Key Features

  • Frequency: The oscillator operates at a frequency of 12.2880 MHz, which is a common frequency used in digital signal processing, especially in audio applications.
  • Stability: It offers excellent frequency stability, ensuring that the clock signal remains consistent over time and across varying environmental conditions.
  • Supply Voltage: The device is designed to work with a supply voltage (Vdd) specified as VAO, indicating a particular range suitable for various electronic circuits.
  • Form Factor: The DSA6331JL2CB model comes in a package that is compact and suitable for surface-mount technology (SMT), making it ideal for integration into modern PCB designs.
  • Temperature Range: It is built to operate within a specified temperature range, ensuring reliable performance in diverse operating environments.
  • Low Jitter: The oscillator is engineered to produce a clock signal with low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.

Applications

The DSA6331JL2CB-012.2880VAO is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • High-speed digital interfaces
  • Audio and video broadcasting equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSA6331JL2CB-012.2880VAO is manufactured to meet stringent industry standards, ensuring high performance and durability for the end-user. Customers can trust this product for their critical applications where consistent clocking is paramount.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA6331JL2CB-012.2880VAO. Detailed datasheets, application notes, and design guides are available to assist designers in integrating this oscillator into their projects effectively.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess