EN
  • EN
  • DE

A25L512O-F/Q

Part No A25L512O-F/Q
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816292-A25L512O-F/Q
Ultra Librarian 3D Model Ultra Librarian A25L512O-F/Q CAD Model

Description

The A25L512O-F/Q is a 512K-bit Serial Flash memory device manufactured by Amic Technology. It offers a combination of speed, low power consumption, and compact size, making it suitable for embedded systems and data storage applications.

Applications

  • Storage of small amounts of data in embedded systems
  • Configuration data storage
  • Firmware storage in low-density applications
  • Serial data storage in IoT devices
  • Use in simple electronic gadgets

Features

  • Memory Size: 512K-bit (64K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Frequency: Up to 80MHz
  • Supply Voltage: 2.7V to 3.6V
  • Page Size: 256 bytes
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8, TSSOP-8

Benefits

  • High Speed: Supports high-speed SPI clock frequencies for fast data transfer.
  • Low Power: Low operating voltage minimizes power consumption in portable devices.
  • Compact Size: Small footprint packages (SOIC-8, TSSOP-8) saves space on PCBs.
  • Reliable Storage: Non-volatile memory retains data without power.
  • Wide Temperature Range: Operates reliably in various environmental conditions.

Additional Details

The A25L512O-F/Q uses a standard SPI interface for straightforward integration with microcontrollers and other host devices. It supports various SPI modes, including standard SPI, dual SPI, and quad SPI, allowing users to optimize data throughput. It's designed for cost-sensitive applications where a small amount of non-volatile storage is needed. The erase cycle endurance is typically 100,000 cycles per sector.

You May Also Be Interested in

Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess