EN
  • EN
  • DE

DSA6331JA2BB-025.0000VAO

Part No DSA6331JA2BB-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344493-DSA6331JA2BB-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JA2BB-025.0000VAO CAD Model

Description

The DSA6331JA2BB-025.0000VAO is a high-performance, precision oscillator manufactured by Microchip Technology. It is designed to meet the rigorous demands of today's electronic devices, offering stability, reliability, and accuracy for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 25.0000 MHz, providing a stable time base for digital circuits.
  • Type: It is a Differential Signaling Oscillator (DSA), which ensures reduced electromagnetic interference (EMI) and improved signal integrity over single-ended oscillators.
  • Package: Housed in a compact JA2BB package, it is suitable for space-constrained applications while providing robust performance.
  • Supply Voltage: The device operates on a supply voltage (VAO) that is compatible with common industry standards, ensuring easy integration into various designs.
  • Temperature Stability: The oscillator maintains a stable output across a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Output: It offers a precision output that is essential for applications requiring high timing accuracy.
  • RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The DSA6331JA2BB-025.0000VAO is ideal for use in a variety of applications where timing accuracy is crucial. These include:

  • High-speed digital signal processing
  • Telecommunications and networking equipment
  • Server and storage platforms
  • Industrial control systems
  • Medical electronics
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSA6331JA2BB-025.0000VAO oscillator is manufactured under strict quality control measures, ensuring it meets the high standards expected by the industry. This product is a testament to Microchip's dedication to providing components that excel in performance and longevity.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess