EN
  • EN
  • DE

DSA6301JL1GB-025.0000VAO

Part No DSA6301JL1GB-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth -0.25%, Down Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345139-DSA6301JL1GB-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6301JL1GB-025.0000VAO CAD Model

Description

Microchip Technology's DSA6301JL1GB-025.0000VAO: A Precision Oscillator Solution

The DSA6301JL1GB-025.0000VAO is a state-of-the-art oscillator device engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the needs of modern electronics that require high stability, low jitter, and minimal power consumption.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, offering a stable and reliable clock source for your application.
  • Package: Housed in a compact and robust surface-mount package, it is suitable for high-density mounting and is resilient to the rigors of modern PCB assembly processes.
  • Supply Voltage: Designed to operate at a nominal supply voltage, it ensures compatibility with a wide range of digital circuits and systems.
  • Stability: The device boasts excellent frequency stability, making it ideal for applications that cannot tolerate frequency deviations due to environmental factors or power supply variations.
  • Low Jitter: With its low phase jitter performance, the DSA6301JL1GB-025.0000VAO is perfect for applications requiring high signal integrity, such as telecommunications, networking, and data communications.

Applications

The versatility of the DSA6301JL1GB-025.0000VAO makes it suitable for a wide array of applications, including:

  • Wireless communication systems
  • Industrial controls and automation
  • Test and measurement equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA6301JL1GB-025.0000VAO is no exception. It is manufactured to the highest standards, ensuring both performance and reliability. With its impressive specifications and Microchip's reputation for quality, this oscillator is an excellent choice for designers looking for a clock source that will provide consistent performance over the product's lifespan.

In summary, the DSA6301JL1GB-025.0000VAO from Microchip Technology is a high-performance oscillator that combines precision, stability, and low power consumption. Its suitability for a diverse range of applications makes it a go-to component for engineers and designers seeking a reliable timing solution.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess