EN
  • EN
  • DE

DSA6301HL1AB-027.0000TVAO

Part No DSA6301HL1AB-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6301
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344920-DSA6301HL1AB-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6301HL1AB-027.0000TVAO CAD Model

Description

The DSA6301HL1AB-027.0000TVAO is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to cater to a wide array of applications that require reliable and accurate digital signal processing.

Key Features:

  • High Precision: The DSA6301HL1AB-027.0000TVAO boasts exceptional accuracy, making it ideal for applications where precision is paramount.
  • Robust Performance: Engineered to deliver consistent performance under varying conditions, this product ensures stability and reliability for critical applications.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, this product offers enhanced functionality and improved operational efficiency.
  • Compact Design: Its small footprint allows for seamless integration into space-constrained applications without compromising on performance.
  • Power Efficiency: Designed to be energy-efficient, the DSA6301HL1AB-027.0000TVAO helps reduce power consumption, making it suitable for battery-powered devices.

Applications:

The versatility of the DSA6301HL1AB-027.0000TVAO makes it an excellent choice for a broad spectrum of applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Medical Equipment

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The DSA6301HL1AB-027.0000TVAO is backed by Microchip's robust support network, comprehensive technical documentation, and dedicated customer service, ensuring that customers have all the resources they need to integrate this product into their designs successfully.

Ordering Information:

For detailed product specifications, pricing, and ordering information, customers can visit the Microchip Technology website or contact their local Microchip sales representative. The DSA6301HL1AB-027.0000TVAO is available for purchase through Microchip's direct sales channels or its global network of authorized distributors.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess