EN
  • EN
  • DE

DSA613PI2A-01QRTVAO

Part No DSA613PI2A-01QRTVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Frequency - Output 3 10kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345172-DSA613PI2A-01QRTVAO
Ultra Librarian 3D Model Ultra Librarian DSA613PI2A-01QRTVAO CAD Model

Description

Product Overview: Microchip Technology's DSA613PI2A-01QRTVAO

The DSA613PI2A-01QRTVAO is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: The DSA613PI2A-01QRTVAO is built to deliver top-notch performance, making it suitable for demanding applications that require rapid data processing and efficient operation.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to consume minimal power, which is crucial for battery-powered devices and applications where power conservation is key.
  • Advanced Technology: Microchip Technology incorporates the latest advancements in semiconductor technology to ensure that the DSA613PI2A-01QRTVAO provides enhanced functionality while maintaining a small footprint.
  • Reliability: Reliability is a hallmark of Microchip's products, and the DSA613PI2A-01QRTVAO is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications.

Applications

The versatility of the DSA613PI2A-01QRTVAO allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The DSA613PI2A-01QRTVAO undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. Additionally, Microchip provides comprehensive technical support and documentation to assist customers with integration, development, and troubleshooting.

Environmental Compliance

The DSA613PI2A-01QRTVAO is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, ensuring that it is suitable for use in eco-conscious products and applications.

In conclusion, the DSA613PI2A-01QRTVAO from Microchip Technology is an exceptional component that combines performance, power efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess