EN
  • EN
  • DE

CRB2A4E102JT

Part No CRB2A4E102JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 0804
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 0804
Height - Seated (Max) 0.020" (0.50mm)
Win Source Part Number 202812-CRB2A4E102JT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian CRB2A4E102JT CAD Model

Description

CRB2A4E102JT Resistor

The CRB2A4E102JT is known for its exceptional electrical properties and reliability, making it an essential component for critical electronic systems.

  • Applications: Industrial Automation Systems, Medical Equipment, Aerospace Technology, and Energy Management Systems.
  • Features: High reliability, precise resistance control, suitable for harsh environments, and robust construction.
  • Benefits: Ensures system reliability, reduces downtime, and supports long-term functionality in critical applications.
  • Additional Details: This component's robust build and reliability make it perfect for use in environments where precision and durability are paramount.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess