EN
  • EN
  • DE

DSA612PA3A-01DQTVAO

Part No DSA612PA3A-01DQTVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSA612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344980-DSA612PA3A-01DQTVAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA3A-01DQTVAO CAD Model

Description

Product Overview: DSA612PA3A-01DQTVAO from Microchip Technology

The DSA612PA3A-01DQTVAO is a cutting-edge semiconductor component manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product is designed to cater to a wide array of applications, ranging from automotive systems to industrial automation, consumer electronics, and telecommunications.

Key Features

  • High Performance: The DSA612PA3A-01DQTVAO is built for high-speed operations, making it suitable for applications that require quick data processing and real-time performance.
  • Low Power Consumption: Despite its high performance, this device is engineered to consume minimal power, which helps in extending the battery life of portable devices and reduces energy costs in embedded systems.
  • Robust Design: Microchip Technology has designed this product to withstand harsh environments, making it reliable for use in industrial and automotive applications where conditions can be extreme.
  • Integration: This component is designed with integration in mind, featuring compatibility with various Microchip processors and development tools, which streamlines the design process and reduces time to market.

Applications

The versatility of the DSA612PA3A-01DQTVAO allows it to be integrated into a diverse set of applications. In the automotive sector, it can be used in engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). In industrial automation, it finds its place in control systems, robotics, and machine-to-machine communication. For consumer electronics, it is ideal for smart home devices, wearables, and multimedia platforms. Lastly, in the telecommunications domain, it can be a part of network infrastructure, IoT devices, and wireless communication modules.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the DSA612PA3A-01DQTVAO, including detailed datasheets, reference designs, and customer support through their online portal. Developers can also access a wide range of development tools and software libraries to expedite the development process and ensure seamless integration into their projects.

With its robust design, high performance, and low power consumption, the DSA612PA3A-01DQTVAO from Microchip Technology stands out as a reliable and efficient solution for modern electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess