EN
  • EN
  • DE

LMS75LBC176MX/NOPB

Part No LMS75LBC176MX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 8SOIC / Single Transmitter/Receiver RS-485 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 10mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779556-LMS75LBC176MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMS75LBC176
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMS75LBC176MX/NOPB CAD Model

Description

Introducing the LMS75LBC176MX/NOPB Differential Bus Transceiver from Texas Instruments

The LMS75LBC176MX/NOPB is a robust differential bus transceiver designed by Texas Instruments to provide reliable bidirectional communication in balanced transmission lines. This device is part of TI's industry-leading interface solutions, specifically tailored for half-duplex communication in multi-point bus transmission lines. It is commonly used in industrial, automotive, and telecommunication applications where noise immunity and high data integrity are essential.

Key Features:

  • Bus-Pin ESD Protection: The LMS75LBC176MX/NOPB comes with an impressive Electrostatic Discharge (ESD) protection feature for its bus pins, ensuring device longevity and reliability in harsh environments.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for deployment in a variety of settings.
  • Low Power Consumption: With its focus on energy efficiency, this transceiver ensures low power consumption, which is vital for battery-powered and energy-sensitive applications.
  • High-Speed Operation: The device supports high-speed data rates, enabling quick and efficient data transmission that is crucial for modern communication systems.
  • Controlled Driver Output Voltage: The transceiver features controlled driver output voltage levels that provide improved signal integrity and reduce reflections in improperly terminated transmission lines.

Applications:

The LMS75LBC176MX/NOPB is versatile and can be integrated into a wide range of applications, such as:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Automotive Infotainment and Diagnostics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LMS75LBC176MX/NOPB is no exception. This device is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and automotive applications. The 'NOPB' suffix indicates that this product is provided in a lead-free package, reflecting TI's dedication to environmental sustainability.

With its advanced features and proven performance, the LMS75LBC176MX/NOPB from Texas Instruments stands out as a superior choice for designers seeking a reliable and efficient solution for their differential bus communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0181 $50.9050
120+ $0.8354 $100.2480
190+ $0.8093 $153.7670
260+ $0.7832 $203.6320
335+ $0.7571 $253.6285
445+ $0.6788 $302.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess