EN
  • EN
  • DE

DSA6101JI1B-050.0000TVAO

Part No DSA6101JI1B-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / 50 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344490-DSA6101JI1B-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JI1B-050.0000TVAO CAD Model

Description

Product Overview: DSA6101JI1B-050.0000TVAO from Microchip Technology

The DSA6101JI1B-050.0000TVAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of frequency control and timing solutions, which are integral components in electronic systems across various industries.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 50.0000 MHz, making it suitable for applications that require a consistent and precise clock signal.
  • Package: It comes in a compact surface-mount package that is designed for easy integration into a wide range of electronic assemblies.
  • Supply Voltage: The device is designed to work with a supply voltage of 3.3V, which is a common voltage level in digital systems, ensuring compatibility with a variety of circuits.
  • Temperature Stability: The oscillator maintains stable performance over a broad temperature range, ensuring reliability in diverse operating conditions.
  • Low Jitter: The DSA6101JI1B-050.0000TVAO is engineered to produce a clock signal with low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Output Type: It provides a CMOS/TTL compatible output, which is widely used in digital electronics, making it versatile for interfacing with various logic families.

Applications

The DSA6101JI1B-050.0000TVAO is ideal for use in a range of applications where precise timing is essential. These include:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and storage systems
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. Customers can expect robust support and a wealth of resources to assist with the integration of the DSA6101JI1B-050.0000TVAO into their designs. With its reliable performance and Microchip's dedication to customer satisfaction, this oscillator is an excellent choice for designers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess