EN
  • EN
  • DE

55/P2364-28-MSL6-9CS3173

Part No 55/P2364-28-MSL6-9CS3173
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55/P2364-28-MSL6-9CS3173
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number 55/P2364
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1314454-55/P2364-28-MSL6-9CS3173
Ultra Librarian 3D Model Ultra Librarian 55/P2364-28-MSL6-9CS3173 CAD Model

Description

The 55/P2364-28-MSL6-9CS3173 is a multiple conductor cable manufactured by TE Connectivity. This cable is part of TE Connectivity's extensive range of high-performance cables designed for diverse applications. The specific part number indicates details about the cable's construction, including the conductor size, insulation material, shielding, and jacket type.

Applications:

  • Aerospace: Used in aircraft wiring harnesses for signal and power transmission due to its lightweight construction and resistance to extreme temperatures and chemicals.
  • Military: Employed in military vehicles, communication systems, and electronic warfare equipment where high reliability and durability are critical.
  • Industrial Automation: Connects sensors, actuators, and control systems in automated manufacturing processes, providing reliable data and power transmission.
  • Transportation: Utilized in railway systems, automotive electronics, and other transportation applications requiring robust and dependable cable performance.
  • Medical equipment: Found in medical devices and diagnostic equipment where reliable signal transmission and biocompatibility are essential.

Features:

  • Multiple conductors: Contains multiple insulated conductors for carrying various signals or power.
  • Shielding: Features shielding to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity.
  • Durable insulation: Constructed with high-performance insulation materials, such as cross-linked polyethylene (XLPE) or fluoropolymers, to withstand high temperatures, abrasion, and chemicals.
  • Flexible jacket: Encased in a flexible jacket material, such as PVC or polyurethane, for easy installation and routing.
  • Lightweight construction: Designed with lightweight materials to minimize weight in aerospace and other weight-sensitive applications.

Benefits:

  • Reliable signal transmission: Ensures accurate and reliable signal transmission, minimizing the risk of data loss or corruption.
  • EMI/RFI protection: Provides excellent shielding against electromagnetic and radio frequency interference, ensuring signal integrity in noisy environments.
  • Durable performance: Withstands harsh environments, including high temperatures, abrasion, and chemical exposure, ensuring long-term performance.
  • Easy installation: Flexible construction and lightweight design facilitate easy installation and routing, reducing installation time and costs.
  • Versatile applications: Suitable for a wide range of applications requiring reliable and high-performance cable solutions.

The cable's specific electrical characteristics, such as voltage rating and current carrying capacity, can be found in the manufacturer's datasheet. Installation typically involves using appropriate connectors and termination techniques to ensure proper electrical contact and environmental sealing. The MSL6 designation likely refers to a specific material and construction standard.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess