EN
  • EN
  • DE

DSA557-0344FI1VAO

Part No DSA557-0344FI1VAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSA557-03
Package Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSA557
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1344947-DSA557-0344FI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA557-0344FI1VAO CAD Model

Description

The DSA557-0344FI1VAO is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance product is designed to cater to the demanding needs of modern embedded systems. With its advanced features and robust design, the DSA557-0344FI1VAO is ideal for a wide range of applications, including industrial controls, automotive systems, and Internet of Things (IoT) devices.

Key Features

  • High-Performance CPU: At the core of the DSA557-0344FI1VAO is a powerful processing unit capable of handling complex algorithms and tasks efficiently.
  • Generous Memory: The microcontroller comes equipped with ample memory, including both flash and RAM, to support sophisticated applications and data-intensive operations.
  • Connectivity Options: With a range of connectivity features, this MCU allows for seamless integration with other components and systems, facilitating communication and data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSA557-0344FI1VAO ensures minimal power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Security: Understanding the importance of security in today's connected world, Microchip Technology has incorporated advanced security features to protect against unauthorized access and ensure data integrity.
  • Extended Temperature Range: The device is engineered to operate reliably across a wide temperature range, making it perfect for harsh environmental conditions.

Applications

The versatility of the DSA557-0344FI1VAO allows it to be used in various sectors. In industrial settings, it can manage control systems, automation, and process monitoring. Automotive applications include engine control units and infotainment systems. For IoT devices, this MCU provides the necessary computational power and connectivity to drive smart home products, wearable technology, and connected sensors.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA557-0344FI1VAO is no exception. Each unit is subjected to rigorous testing and quality control measures to ensure reliability and performance in the field. Customers can trust this product to deliver consistent results and long-term durability.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess