EN
  • EN
  • DE

DS3231MZ+TR

Part No DS3231MZ+TR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822037-DS3231MZ+TR
Ultra Librarian 3D Model Ultra Librarian DS3231MZ+TR CAD Model

Description

Maxim Integrated DS3231MZ+TR Real-Time Clock

The DS3231MZ+TR from Maxim Integrated is a highly precise, I²C real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and crystal. This precision RTC module is designed to provide a comprehensive timekeeping solution with a high degree of accuracy, stability, and reliability for a wide range of applications including data loggers, time stamps, and smart devices.

Key Features

  • High Accuracy: The device maintains an impressive ±5ppm (±0.432 Second/Day) accuracy over a wide temperature range, -45°C to +85°C, ensuring precise timekeeping under varying environmental conditions.
  • Integrated Crystal: The inclusion of an integrated crystal resonator enhances the long-term accuracy of the device and reduces the number of external components required for operation.
  • Temperature Compensation: A built-in digital temperature sensor monitors the ambient temperature and adjusts the clock frequency, providing a stable time base regardless of temperature fluctuations.
  • Battery Backup: The DS3231MZ+TR includes a battery-backup input that allows it to continue timekeeping even when the main power is unavailable, ensuring consistent performance and time accuracy.

Applications

  • Consumer Electronics
  • Office Electronics
  • Health and Fitness
  • Industrial Systems
  • Portable Instrumentation

Product Specifications

The DS3231MZ+TR operates over a wide voltage range of 2.3V to 5.5V and is available in a compact, surface-mount package that is suitable for automated assembly processes. The device's I²C serial interface supports up to 400kHz fast-mode data transfer rates, making it easy to integrate into microcontroller-based systems.

With its exceptional stability and precision, the Maxim Integrated DS3231MZ+TR real-time clock is an ideal choice for designers looking for a reliable, high-performance timekeeping solution that minimizes design complexity and maximizes accuracy.

For more detailed information, datasheets, and technical specifications, please visit the Maxim Integrated official website or contact their customer support team.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess