EN
  • EN
  • DE

DSA400-4444Q0168KL2TVAO

Part No DSA400-4444Q0168KL2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Frequency - Output 3 100MHz, 125MHz
Frequency - Output 4 100MHz, 125MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345054-DSA400-4444Q0168KL2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0168KL2TVAO CAD Model

Description

Microchip Technology's DSA400-4444Q0168KL2TVAO

Introducing the robust and versatile DSA400-4444Q0168KL2TVAO, a state-of-the-art product from Microchip Technology, designed to cater to a wide range of applications in the electronics industry. This innovative component is a testament to Microchip's commitment to providing high-quality, reliable solutions for both complex and standard electronic systems.

Key Features

  • High Integration: The DSA400-4444Q0168KL2TVAO is engineered with advanced technology that integrates multiple functionalities into a single chip, offering a compact solution that saves space and reduces the need for additional components.
  • Efficiency: Designed for optimal performance, this product ensures efficient power management and signal processing, which is crucial for energy-sensitive applications.
  • Durability: Built to withstand harsh environments, the DSA400-4444Q0168KL2TVAO is manufactured with high-quality materials that ensure longevity and consistent performance under varying conditions.
  • Flexibility: The versatile nature of this component makes it suitable for a broad spectrum of applications, from industrial automation to consumer electronics, offering designers the flexibility to innovate without constraints.

Technical Specifications

  • Part Number: DSA400-4444Q0168KL2TVAO
  • Manufacturer: Microchip Technology
  • Package / Case: The product comes in a user-friendly package that ensures ease of integration into various circuit designs.
  • Operating Temperature: It is designed to operate within a broad temperature range, maintaining its functionality in diverse environmental conditions.
  • Quality Assurance: Microchip Technology is known for its rigorous testing and quality control, ensuring that each DSA400-4444Q0168KL2TVAO meets the highest standards of reliability and performance.

The DSA400-4444Q0168KL2TVAO is not just a component; it's a promise of excellence from Microchip Technology, delivering unmatched performance and reliability that customers have come to expect. Whether you're designing a sophisticated industrial system or a compact consumer device, this product is the perfect building block for your next innovation.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess