EN
  • EN
  • DE

DSA400-4444Q0168KI2TVAO

Part No DSA400-4444Q0168KI2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Frequency - Output 3 100MHz, 125MHz
Frequency - Output 4 100MHz, 125MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345077-DSA400-4444Q0168KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0168KI2TVAO CAD Model

Description

Product Overview: DSA400-4444Q0168KI2TVAO from Microchip Technology

The DSA400-4444Q0168KI2TVAO is a state-of-the-art semiconductor product from the renowned Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This particular product is designed to cater to a wide range of applications, from automotive to industrial, communication, and consumer electronics, ensuring high performance and reliability.

Key Features:

  • High Precision: The DSA400-4444Q0168KI2TVAO is engineered for precise operations, providing users with accurate control and measurement capabilities.
  • Robust Performance: Built to withstand challenging conditions, this product guarantees robust performance even in the harshest of environments.
  • Low Power Consumption: With energy efficiency in mind, it operates on low power, making it ideal for applications where power conservation is critical.
  • Advanced Technology: Integrating the latest technologies, this Microchip device offers enhanced features that are in line with modern electronic demands.
  • Compatibility: The DSA400-4444Q0168KI2TVAO is designed to be compatible with a variety of microcontrollers and processors, ensuring a versatile use across different platforms.

Applications:

The versatility of the DSA400-4444Q0168KI2TVAO allows it to be used in numerous applications. It is particularly useful in:

  • Automotive systems for better vehicle control and diagnostics.
  • Industrial automation for improved process control and efficiency.
  • Telecommunication systems where signal integrity and processing speed are crucial.
  • Consumer electronics that require compact size and energy efficiency.

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA400-4444Q0168KI2TVAO is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry's stringent requirements. Users can trust this product to perform consistently and effectively, even in the most demanding situations.

Whether you are developing the next generation of automotive technology, enhancing industrial systems, or innovating within the consumer electronics space, the DSA400-4444Q0168KI2TVAO from Microchip Technology is an excellent choice for your semiconductor needs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess