EN
  • EN
  • DE

DSA400-4441Q0170KL1TVAO

Part No DSA400-4441Q0170KL1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / HCSL, LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 50MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output HCSL, LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345201-DSA400-4441Q0170KL1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4441Q0170KL1TVAO CAD Model

Description

Microchip Technology's DSA400-4441Q0170KL1TVAO - A Robust Digital Signal Controller

Microchip Technology's DSA400-4441Q0170KL1TVAO is a state-of-the-art digital signal controller designed to address the demanding needs of modern control systems. This high-performance product is part of Microchip's reputable line of digital signal controllers, which are well-known for their reliability, flexibility, and efficiency.

The DSA400-4441Q0170KL1TVAO integrates a powerful digital signal processor (DSP) core with the functionality of a microcontroller, resulting in a versatile solution that excels in applications requiring complex signal processing and control tasks. This hybrid design makes it an ideal choice for a wide range of applications, including motor control, power conversion, and industrial automation.

Featuring a robust set of peripherals, the DSA400-4441Q0170KL1TVAO is equipped with high-speed analog-to-digital converters (ADCs), pulse-width modulation (PWM) outputs, and a variety of communication interfaces such as UART, SPI, and I2C. These features enable the controller to handle intricate tasks such as real-time monitoring, data acquisition, and communication with other devices within a system.

The controller's advanced PWM capabilities are particularly noteworthy, providing precise control over motors and power stages, which is critical in achieving high efficiency and performance in power-related applications. Furthermore, the high-resolution ADCs ensure accurate sensing and measurement, which is vital for maintaining system stability and performance.

Embedded with ample memory, the DSA400-4441Q0170KL1TVAO boasts generous program memory and RAM, allowing developers to implement complex algorithms and applications without the need for external memory components. This not only simplifies the design process but also helps in reducing the overall system cost and footprint.

In terms of programmability and development support, Microchip offers comprehensive software tools and libraries to streamline the development process. Developers can leverage these resources to accelerate time-to-market and focus on optimizing their applications' performance.

With its combination of DSP and microcontroller capabilities, extensive peripheral set, and strong development support, the DSA400-4441Q0170KL1TVAO from Microchip Technology stands out as a powerful and versatile digital signal controller suitable for a myriad of sophisticated control applications.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess