EN
  • EN
  • DE

DSA400-4134Q0152KI2TVAO

Part No DSA400-4134Q0152KI2TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 460MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Clock
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 460MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1345003-DSA400-4134Q0152KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4134Q0152KI2TVAO CAD Model

Description

Introducing the DSA400-4134Q0152KI2TVAO, a state-of-the-art product from Microchip Technology, designed to cater to the sophisticated needs of modern electronics. This precision-engineered component is an embodiment of Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features:

  • High Performance: The DSA400-4134Q0152KI2TVAO is built for optimal performance in demanding environments, ensuring that your projects run smoothly and efficiently.
  • Durability: Crafted with robust materials, this product offers exceptional durability, withstanding the rigors of continuous operation without compromising on quality.
  • Advanced Technology: Incorporating the latest advancements in microchip technology, this component delivers superior functionality that is at the forefront of the industry.
  • Compatibility: Designed with versatility in mind, the DSA400-4134Q0152KI2TVAO is compatible with a wide range of devices and systems, making it a flexible choice for various applications.

Applications:

The DSA400-4134Q0152KI2TVAO is suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Consumer Electronics
  • Medical Devices

Technical Specifications:

Microchip Technology ensures that all specifications meet the highest standards, providing detailed technical data to support the integration of the DSA400-4134Q0152KI2TVAO into your project. For comprehensive technical details, please refer to the official datasheet.

Quality Assurance:

Every DSA400-4134Q0152KI2TVAO from Microchip Technology undergoes rigorous testing and quality control procedures, ensuring that you receive a product that not only meets but exceeds industry standards. Microchip's commitment to quality guarantees that you can rely on this component to perform consistently, even under the most challenging conditions.

For more information, pricing, and ordering details, please visit Microchip Technology's official website or contact their customer support team. Embrace the power and reliability of the DSA400-4134Q0152KI2TVAO for your next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess