EN
  • EN
  • DE

DSA400-4134Q0152KI1VAO

Part No DSA400-4134Q0152KI1VAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 460MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tube
Type Clock Generator
PLL Yes
Input Clock
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 460MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 72
REACH Status REACH Unaffected
Win Source Part Number 1345004-DSA400-4134Q0152KI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4134Q0152KI1VAO CAD Model

Description

Microchip Technology DSA400-4134Q0152KI1VAO

The DSA400-4134Q0152KI1VAO is a high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to meet the rigorous demands of the modern electronics industry, offering reliability and efficiency for a wide range of applications.

At the core of the DSA400-4134Q0152KI1VAO is Microchip's advanced technology that ensures optimal performance in even the most challenging environments. This product is characterized by its robust construction and the use of high-quality materials, which contribute to its longevity and durability. It is suitable for various applications, including industrial, automotive, aerospace, and consumer electronics, where consistent performance and reliability are critical.

The DSA400-4134Q0152KI1VAO boasts several key features that make it a valuable addition to any electronic system. It has a compact form factor, making it easy to integrate into space-constrained designs without sacrificing functionality. The product also offers excellent thermal performance, ensuring it operates within safe temperature ranges under typical and extreme conditions.

With Microchip's commitment to quality, the DSA400-4134Q0152KI1VAO is manufactured to meet strict industry standards. It undergoes rigorous testing to ensure it meets the company's high standards for reliability and performance. Additionally, customers can benefit from Microchip's comprehensive technical support and resources, which include detailed datasheets, application notes, and design tools to facilitate the integration of the product into their projects.

In summary, the DSA400-4134Q0152KI1VAO from Microchip Technology is a testament to the company's dedication to innovation and excellence in the field of embedded control solutions. Its combination of advanced features, reliability, and support makes it an ideal choice for designers and engineers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess