EN
  • EN
  • DE

DSA400-3333Q0001KI2VAO

Part No DSA400-3333Q0001KI2VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345176-DSA400-3333Q0001KI2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0001KI2VAO CAD Model

Description

Introducing the DSA400-3333Q0001KI2VAO, a cutting-edge solution from the renowned Microchip Technology. This product exemplifies the company's commitment to providing high-quality, reliable components that cater to the evolving needs of the electronics industry. Designed with precision, the DSA400-3333Q0001KI2VAO is a testament to Microchip's ability to integrate innovative technology with functionality.

Key Features:

  • High Performance: The DSA400-3333Q0001KI2VAO is engineered to deliver top-notch performance, making it suitable for a wide range of applications that require efficiency and reliability.
  • Robust Design: With its sturdy construction, this product is built to withstand the rigors of demanding environments, ensuring longevity and consistent operation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the DSA400-3333Q0001KI2VAO offers enhanced features that set it apart from competitors.
  • Versatility: This component is designed to be versatile, capable of being integrated into various electronic systems, making it a valuable asset to designers and engineers alike.

Applications:

The DSA400-3333Q0001KI2VAO is ideally suited for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Communication infrastructure
  • Consumer electronics

Product Specifications:

The DSA400-3333Q0001KI2VAO boasts a comprehensive set of specifications designed to meet the stringent requirements of today's electronic devices:

  • Manufacturer: Microchip Technology
  • Part Number: DSA400-3333Q0001KI2VAO
  • Category: [Insert Category]
  • Package Type: [Insert Package Type]
  • Operating Temperature Range: [Insert Temperature Range]
  • Supply Voltage: [Insert Voltage Range]
  • [Other Relevant Specifications]

With its superior design, the DSA400-3333Q0001KI2VAO is ready to meet the challenges of modern electronic applications, providing the assurance of Microchip Technology's quality and support.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess