EN
  • EN
  • DE

DSA400-1111Q0169KI1VAO

Part No DSA400-1111Q0169KI1VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Frequency - Output 3 50MHz
Frequency - Output 4 25MHz
Function Enable/Disable (Reprogrammable)
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 56mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345179-DSA400-1111Q0169KI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0169KI1VAO CAD Model

Description

Microchip Technology's DSA400-1111Q0169KI1VAO is a state-of-the-art semiconductor component designed for high-performance applications. This product is part of Microchip's extensive range of reliable and efficient integrated circuits, known for their quality and durability. The DSA400-1111Q0169KI1VAO is an excellent choice for designers and engineers looking to enhance their systems with a robust and versatile electronic solution.

Key Features

  • High Precision: The DSA400-1111Q0169KI1VAO is built for accuracy, ensuring precise operations in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product maintains high performance while minimizing power usage, making it ideal for power-sensitive projects.
  • Robust Design: With a focus on durability, the DSA400-1111Q0169KI1VAO is manufactured to withstand harsh conditions and provide consistent performance over time.
  • Compatibility: This component is designed to be compatible with a wide range of Microchip's products and development tools, offering seamless integration into existing systems.
  • Support and Resources: Microchip Technology provides comprehensive technical support and resources, including datasheets, application notes, and design guides to assist with the implementation of the DSA400-1111Q0169KI1VAO.

Applications

The versatility of the DSA400-1111Q0169KI1VAO makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Product Specifications

The DSA400-1111Q0169KI1VAO is designed to meet stringent specifications, ensuring optimal performance in diverse environments. For detailed specifications, customers are encouraged to refer to the official datasheet and product documentation provided by Microchip Technology.

Ordering Information

To order or inquire about the DSA400-1111Q0169KI1VAO, customers can visit Microchip Technology's official website or contact authorized distributors. Microchip's customer service team is available to provide assistance with orders, technical questions, and product selection.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess