EN
  • EN
  • DE

DSA2311KL1-R0078TVAO

Part No DSA2311KL1-R0078TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-105C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 10MHz
Frequency - Output 2 20MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344848-DSA2311KL1-R0078TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KL1-R0078TVAO CAD Model

Description

Microchip Technology's DSA2311KL1-R0078TVAO Overview

The DSA2311KL1-R0078TVAO is a cutting-edge semiconductor product from Microchip Technology, a leading manufacturer in the microcontroller and analog semiconductor industry. This product is designed to cater to the needs of modern electronics applications, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High Precision: The DSA2311KL1-R0078TVAO provides exceptional accuracy and stability, making it ideal for sensitive applications where precise measurements are critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, extending the battery life of portable applications and reducing energy costs for stationary devices.
  • Robust Performance: Engineered to withstand harsh conditions, this product maintains its functionality in a wide range of environmental settings, ensuring consistent performance.
  • Compact Design: The small footprint of the DSA2311KL1-R0078TVAO allows for its integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the DSA2311KL1-R0078TVAO makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Communication infrastructure

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The DSA2311KL1-R0078TVAO undergoes rigorous testing to ensure it meets the reliability expectations of customers. This dedication to quality ensures that the product is not only effective but also durable, providing a long service life and reducing the need for frequent replacements.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the DSA2311KL1-R0078TVAO. Customers can access a wealth of information, including datasheets, application notes, and design guides, to facilitate the integration of this product into their projects. Additionally, Microchip's customer service and technical support teams are readily available to assist with any inquiries or challenges that may arise.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess