EN
  • EN
  • DE

DSA2311KA2-R0065TVAO

Part No DSA2311KA2-R0065TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 48MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344598-DSA2311KA2-R0065TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0065TVAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0065TVAO Product Overview

The DSA2311KA2-R0065TVAO is a cutting-edge semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics that require high performance, reliability, and efficiency. The DSA2311KA2-R0065TVAO is part of Microchip's extensive range of silicon solutions, which are well-suited for applications across various industries including automotive, aerospace, consumer electronics, and industrial automation.

Key Features

  • High Performance: The DSA2311KA2-R0065TVAO is built to deliver top-notch performance, ensuring that devices operate at their peak efficiency.
  • Energy Efficient: With energy-saving features, this product helps in reducing power consumption, making it ideal for eco-friendly applications and extending battery life in portable devices.
  • Durability: Microchip Technology is known for its durable products, and the DSA2311KA2-R0065TVAO is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.
  • Integration: This component is designed for easy integration into various electronic systems, providing seamless compatibility and reducing time-to-market for new products.

Applications

The versatility of the DSA2311KA2-R0065TVAO allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Advanced automotive systems that demand high reliability and performance under extreme conditions.
  • Consumer electronics where power efficiency and miniaturization are key.
  • Industrial and automation equipment requiring robust and long-lasting components.
  • Aerospace and defense applications where precision and durability are crucial.

Quality and Support

Microchip Technology is committed to providing customers with high-quality products. The DSA2311KA2-R0065TVAO is backed by Microchip's rigorous testing and quality assurance processes. Additionally, customers can access Microchip's comprehensive technical support and resources, ensuring that any questions or issues are promptly addressed.

Whether you are developing the next generation of consumer gadgets, enhancing industrial systems, or innovating within the automotive space, the DSA2311KA2-R0065TVAO from Microchip Technology is an excellent choice for your semiconductor needs.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess