EN
  • EN
  • DE

DSA2311KA2-R0021VAO

Part No DSA2311KA2-R0021VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344615-DSA2311KA2-R0021VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0021VAO CAD Model

Description

Introducing the Microchip Technology DSA2311KA2-R0021VAO

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, has added a new product to its extensive lineup: the DSA2311KA2-R0021VAO. This innovative component is designed to cater to the demanding needs of modern electronics, offering a blend of performance, efficiency, and reliability.

Key Features of DSA2311KA2-R0021VAO

  • High Performance: The DSA2311KA2-R0021VAO is engineered to deliver top-notch performance, making it suitable for a wide range of applications, from industrial to consumer electronics.
  • Energy Efficiency: With an emphasis on power conservation, this product is ideal for battery-powered devices, ensuring longer operational life and reduced energy costs.
  • Robust Construction: Manufactured with the highest quality standards, the device promises durability and long-term reliability, even in harsh environments.

Applications

The versatility of the DSA2311KA2-R0021VAO makes it a perfect fit for various applications, including:

  • Automotive systems
  • Smart home devices
  • Industrial automation
  • Portable electronics

Technical Specifications

The DSA2311KA2-R0021VAO boasts an array of technical features that ensure seamless integration into your projects:

Package Type:
Compact and robust packaging for easy integration into various designs.
Temperature Range:
Operates efficiently across a wide temperature range, suitable for diverse environmental conditions.
Compliance:
Meets industry standards and regulatory compliance requirements, ensuring compatibility and safety.

Quality Assurance and Support

Microchip Technology is committed to providing exceptional support and quality assurance. The DSA2311KA2-R0021VAO comes with comprehensive technical support, ensuring that you can integrate this component into your projects with confidence. Additionally, Microchip's extensive documentation and resources are readily available to assist with any design or implementation queries.

In summary, the DSA2311KA2-R0021VAO from Microchip Technology is a testament to the company's dedication to innovation and quality. Whether you're developing cutting-edge technology or seeking reliable components for established products, this device is sure to exceed your expectations.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess