EN
  • EN
  • DE

DSA2311KA2-R0021TVAO

Part No DSA2311KA2-R0021TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344576-DSA2311KA2-R0021TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0021TVAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0021TVAO Overview

The DSA2311KA2-R0021TVAO is a high-performance, precision integrated circuit product from the renowned manufacturer, Microchip Technology. Designed to cater to a variety of advanced electronic applications, this product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High Precision: The DSA2311KA2-R0021TVAO boasts exceptional accuracy, making it ideal for applications that require precise measurements and control.
  • Robust Design: Built to withstand challenging conditions, this product ensures reliability and longevity in a wide range of operational environments.
  • Energy Efficient: With power-saving features integrated into its design, the DSA2311KA2-R0021TVAO helps reduce overall energy consumption for devices.
  • Compact Size: Its small form factor makes it a perfect fit for space-constrained applications without compromising on functionality.
  • Integration Friendly: The device is designed for easy integration with other components, streamlining the development process for system designers.

Applications

The versatility of the DSA2311KA2-R0021TVAO allows it to be used across various sectors, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Telecommunications
  • Medical Devices

Technical Specifications

The DSA2311KA2-R0021TVAO is equipped with a range of technical features that ensure it meets the stringent requirements of modern electronic systems:

Parameter Value
Manufacturer Microchip Technology
Product Category Integrated Circuits (ICs)
RoHS Compliant

Quality and Support

Microchip Technology is known for its rigorous quality control and exceptional customer support. The DSA2311KA2-R0021TVAO is backed by comprehensive technical support, ensuring that customers can maximize the potential of this IC in their products and solutions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess