EN
  • EN
  • DE

DSA2311KA2-R0009VAO

Part No DSA2311KA2-R0009VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344630-DSA2311KA2-R0009VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0009VAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0009VAO Overview

The DSA2311KA2-R0009VAO is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, offering a blend of performance, power efficiency, and reliability that is essential for today's applications.

Key Features

  • High Performance: The DSA2311KA2-R0009VAO is built to deliver robust performance for demanding applications, ensuring that systems operate smoothly and efficiently.
  • Energy Efficient: With a focus on power conservation, this product is ideal for use in energy-sensitive designs, helping to reduce the overall power consumption of the system.
  • Durability: Microchip Technology is renowned for its high-quality products, and the DSA2311KA2-R0009VAO is no exception. It is engineered to withstand the rigors of everyday use, ensuring long-term reliability.

Applications

The versatility of the DSA2311KA2-R0009VAO makes it suitable for a wide range of applications, including:

  • Industrial automation systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Technical Specifications

Equipped with state-of-the-art technology, the DSA2311KA2-R0009VAO provides a set of technical specifications that ensure seamless integration into various electronic systems:

  • Operational voltage range tailored for flexibility in different circuit designs
  • High-speed signal processing capabilities for real-time applications
  • Robust thermal management features to maintain optimal operating temperatures

Quality and Support

Microchip Technology is committed to delivering the highest level of quality and support for its products. The DSA2311KA2-R0009VAO comes with comprehensive technical support and documentation, making it easier for designers and engineers to implement the product into their solutions. Additionally, Microchip's customer service and support network are always ready to assist with any questions or issues that may arise.

Note: The information provided here is a general description of the product DSA2311KA2-R0009VAO from Microchip Technology. For detailed specifications and application guidance, please refer to the official product datasheet and user manuals.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess