EN
  • EN
  • DE

DSA1223DL1-100M0000TVAO

Part No DSA1223DL1-100M0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA12X3
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345044-DSA1223DL1-100M0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1223DL1-100M0000TVAO CAD Model

Description

Introducing the DSA1223DL1-100M0000TVAO from Microchip Technology

The DSA1223DL1-100M0000TVAO is a state-of-the-art product from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This innovative product is designed to cater to the needs of advanced electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The DSA1223DL1-100M0000TVAO is engineered to deliver top-notch performance, ensuring that your systems run smoothly and efficiently.
  • Robust Design: With its durable construction, this product is built to withstand the rigors of demanding industrial environments, offering longevity and reliability.
  • Advanced Technology: Incorporating the latest advancements in microcontroller technology, the DSA1223DL1-100M0000TVAO is equipped to handle complex tasks with ease.
  • Energy Efficient: Designed with energy conservation in mind, this device operates with minimal power consumption, making it an eco-friendly choice for power-sensitive applications.

Applications

The versatility of the DSA1223DL1-100M0000TVAO allows it to be used in a variety of sectors, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Quality Assurance

Microchip Technology is committed to delivering products that meet the highest standards of quality and performance. The DSA1223DL1-100M0000TVAO is no exception, undergoing rigorous testing procedures to ensure it meets the stringent requirements of today's electronic market.

Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, and application notes, to facilitate the integration of the DSA1223DL1-100M0000TVAO into their projects. Additionally, Microchip Technology's dedicated support team is available to assist with any queries or technical challenges that may arise.

With its combination of performance, durability, and energy efficiency, the DSA1223DL1-100M0000TVAO from Microchip Technology is an excellent choice for designers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess