EN
  • EN
  • DE

KVR1333D3LD4R9S/8G

Part No KVR1333D3LD4R9S/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949233-KVR1333D3LD4R9S/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3LD4R9S/8G CAD Model

Description

The Kingston KVR1333D3LD4R9S/8G is an 8GB DDR3L 1333MHz ECC Registered DIMM (RDIMM). This memory module is designed for servers and high-end workstations requiring both error correction and high capacity. The 'D3L' signifies it is a low-voltage module, operating at 1.35V instead of the standard 1.5V for DDR3, reducing power consumption. ECC (Error-Correcting Code) detects and corrects single-bit memory errors, crucial for maintaining data integrity in critical applications. Registered DIMMs (RDIMMs) include a register between the DRAM modules and the system's memory controller, which reduces the electrical load on the memory bus, allowing for greater stability and higher memory capacities.

Applications

  • Servers: Designed for use in server environments demanding high reliability, capacity, and error correction.
  • High-End Workstations: Suitable for workstations used in scientific computing, data analysis, and other memory-intensive applications.
  • Virtualization Platforms: Supports the memory requirements of virtual machines in a virtualized environment.

Features

  • 8GB capacity: Provides a substantial amount of memory for demanding applications and virtualization.
  • DDR3L technology: Low voltage (1.35V) for reduced power consumption and heat generation.
  • 1333MHz speed: Offers adequate data transfer rates for many server and workstation applications.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors for enhanced data integrity.
  • Registered DIMM (RDIMM): Reduces the load on the memory bus, enabling higher memory capacities and greater stability.
  • 240-pin DIMM: Standard DIMM form factor for DDR3 memory.

Benefits

  • Enhanced Reliability: ECC functionality significantly reduces the risk of data corruption and system crashes.
  • Increased Capacity: RDIMM design allows for higher memory capacity compared to unbuffered DIMMs.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and lower operating temperatures.
  • Improved Stability: Registered design enhances system stability, especially with large memory configurations.

Additional Details

The KVR1333D3LD4R9S/8G operates at 1.35V. RDIMMs are not compatible with all systems; ensure your motherboard specifically supports DDR3L ECC RDIMMs. Consult your motherboard's manual for a list of supported memory types, speeds, and maximum capacities. The module features a heat spreader for improved thermal performance.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess