EN
  • EN
  • DE

DSA1103CI1-125.0000TVAO

Part No DSA1103CI1-125.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / 125 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1103
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1103
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344494-DSA1103CI1-125.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1103CI1-125.0000TVAO CAD Model

Description

Product Overview: DSA1103CI1-125.0000TVAO

The DSA1103CI1-125.0000TVAO is a high-performance frequency control product from the reputable Microchip Technology. This precision device is designed to cater to a variety of applications that require stable and accurate clock signals. With its exceptional quality and reliability, it is ideally suited for use in telecommunications, computing, industrial, and high-speed data applications.

Key Features

  • Frequency: The device boasts a precise frequency of 125.0000 MHz, providing a stable time base for critical applications.
  • Type: This component is a MEMS (Micro-Electro-Mechanical Systems) oscillator, which offers superior performance and reliability compared to traditional quartz crystal oscillators.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, making it versatile for different circuit designs and power requirements.
  • Output Type: The oscillator provides a CMOS/TTL compatible output, ensuring easy integration with a wide range of digital circuits.
  • Stability: It offers excellent frequency stability, which is crucial for maintaining the integrity of time-sensitive signals in complex systems.
  • Size: The DSA1103CI1-125.0000TVAO comes in a compact package, allowing for efficient use of board space without compromising performance.
  • Operating Temperature: Designed to operate over an industrial temperature range, this device can withstand harsh environmental conditions.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various regions.

Applications

The versatility of the DSA1103CI1-125.0000TVAO makes it suitable for a broad spectrum of applications. It is particularly useful in:

  • Networking equipment such as routers, switches, and modems
  • Server and storage systems requiring high-speed data transfer
  • Industrial control systems where precision timing is critical
  • Wireless communication devices and infrastructure
  • Consumer electronics that demand accurate clocking mechanisms

In conclusion, the DSA1103CI1-125.0000TVAO from Microchip Technology is a top-tier MEMS oscillator that combines high frequency precision with robust performance, making it an excellent choice for designers and engineers seeking a reliable timing solution for their advanced electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess